IDEC Corporation Keylock Switch, Dpdt, 5A, 125V, Solder; Product Range Idec HA1K-31C6G

Description
KEYLOCK SWITCH, DPDT, 5A, 125V, SOLDER; Product Range:L6 Series; Contact Configuration:DPDT; Switch Operation:Spring Return from Right; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes
Description
KEYLOCK SWITCH, DPDT, 5A, 125V, SOLDER; Product Range:L6 Series; Contact Configuration:DPDT; Switch Operation:Spring Return from Right; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Keylock Switch, Dpdt, 5A, 125V, Solder; Product Range Idec - 84C0668 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Dpdt, 5A, 125V, Solder; Product Range Idec
84C0668
Keylock Switch, Dpdt, 5A, 125V, Solder; Product Range Idec 84C0668
KEYLOCK SWITCH, DPDT, 5A, 125V, SOLDER; Product Range:L6 Series; Contact Configuration:DPDT; Switch Operation:Spring Return from Right; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

KEYLOCK SWITCH, DPDT, 5A, 125V, SOLDER; Product Range:L6 Series; Contact Configuration:DPDT; Switch Operation:Spring Return from Right; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 84C0668
Product Name Keylock Switch, Dpdt, 5A, 125V, Solder; Product Range Idec
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTA32/WKT-26 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Selector Switches - 1734-K5000038-ND - DigiKey
Specs
Current Rating 500.0 amps
View Details