IDEC Corporation Switch, Emergency Stop, Dpst-Nc, 250Vac; Contact Configuration Idec HA1EV2S2R

Description
SWITCH, EMERGENCY STOP, DPST-NC, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:125V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, DPST-NC, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:125V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, Dpst-Nc, 250Vac; Contact Configuration Idec - 34M2039 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, Dpst-Nc, 250Vac; Contact Configuration Idec
34M2039
Switch, Emergency Stop, Dpst-Nc, 250Vac; Contact Configuration Idec 34M2039
SWITCH, EMERGENCY STOP, DPST-NC, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:125V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, DPST-NC, 250VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:125V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 34M2039
Product Name Switch, Emergency Stop, Dpst-Nc, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13176 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details