IDEC Corporation Switch, Emergency Stop, Spst-Nc, 250Vac; Contact Configuration Idec HA1EV2S1R

Description
SWITCH, EMERGENCY STOP, SPST-NC, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:125V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, SPST-NC, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:125V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, Spst-Nc, 250Vac; Contact Configuration Idec - 02H6374 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, Spst-Nc, 250Vac; Contact Configuration Idec
02H6374
Switch, Emergency Stop, Spst-Nc, 250Vac; Contact Configuration Idec 02H6374
SWITCH, EMERGENCY STOP, SPST-NC, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:125V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, SPST-NC, 250VAC; Contact Configuration:SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:125V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 02H6374
Product Name Switch, Emergency Stop, Spst-Nc, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 16 amps
Maximum AC Voltage Rating 240 volts
View Details