IDEC Corporation Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec HA-C10

Description
CONTACT BLOCK, SPDT, 100mA, SOLDER LUG; Switch Terminals:Solder; No. of Poles:1 Pole; Contact Current Max:5A; Contact Voltage AC Max:250V; For Use With:Idec L6 Series Switches and Pilot Devices; Contact Voltage DC Max:125V RoHS Compliant: Yes
Datasheet
Description
CONTACT BLOCK, SPDT, 100mA, SOLDER LUG; Switch Terminals:Solder; No. of Poles:1 Pole; Contact Current Max:5A; Contact Voltage AC Max:250V; For Use With:Idec L6 Series Switches and Pilot Devices; Contact Voltage DC Max:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec - 19C8467 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec
19C8467
Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec 19C8467
CONTACT BLOCK, SPDT, 100mA, SOLDER LUG; Switch Terminals:Solder; No. of Poles:1 Pole; Contact Current Max:5A; Contact Voltage AC Max:250V; For Use With:Idec L6 Series Switches and Pilot Devices; Contact Voltage DC Max:125V RoHS Compliant: Yes

CONTACT BLOCK, SPDT, 100mA, SOLDER LUG; Switch Terminals:Solder; No. of Poles:1 Pole; Contact Current Max:5A; Contact Voltage AC Max:250V; For Use With:Idec L6 Series Switches and Pilot Devices; Contact Voltage DC Max:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 19C8467
Product Name Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7772-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.258 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers