IDEC Corporation Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec HA-C1

Description
CONTACT BLOCK, SPDT, 100mA, SOLDER LUG; Switch Terminals:Solder; No. of Poles:1 Pole; Contact Current Max:5A; Contact Voltage AC Max:250V; For Use With:Idec L6 Series Switches and Pilot Devices; Contact Voltage DC Max:125V RoHS Compliant: Yes
Datasheet
Description
CONTACT BLOCK, SPDT, 100mA, SOLDER LUG; Switch Terminals:Solder; No. of Poles:1 Pole; Contact Current Max:5A; Contact Voltage AC Max:250V; For Use With:Idec L6 Series Switches and Pilot Devices; Contact Voltage DC Max:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec - 73C2800 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec
73C2800
Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec 73C2800
CONTACT BLOCK, SPDT, 100mA, SOLDER LUG; Switch Terminals:Solder; No. of Poles:1 Pole; Contact Current Max:5A; Contact Voltage AC Max:250V; For Use With:Idec L6 Series Switches and Pilot Devices; Contact Voltage DC Max:125V RoHS Compliant: Yes

CONTACT BLOCK, SPDT, 100mA, SOLDER LUG; Switch Terminals:Solder; No. of Poles:1 Pole; Contact Current Max:5A; Contact Voltage AC Max:250V; For Use With:Idec L6 Series Switches and Pilot Devices; Contact Voltage DC Max:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 73C2800
Product Name Contact Block, Spdt, 100Ma, Solder Lug; Switch Terminals Idec
Unlock Full Specs
to access all available technical data

Similar Products

Ground terminal block - 2000-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers