On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 30 Min Delay 3A @ 220VAC/30VDC Socketable
On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 30 Min Delay 3A @ 220VAC/30VDC Socketable
GT5Y Series On Delay Timer Relay, -10 to +50 °C Operating Temperature
TIME DELAY RELAY, 120VAC, 3S-30M
| DigiKey | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 1885-1285-ND | GT5Y-4SN3A100 | 70174936 | GT5Y-4SN3A100 |
| Product Name | Time Delay Relays | Time Delay Relays | Relay;E-Mech;Timing;On Delay;4PDT;Cur-Rtg 3A;Ctrl-V 100-120AC;Plug-In/Solder | IDEC Time Delay |
| Time Ranges | 0.1 Sec ~ 30 Min | 0.1 Sec ~ 30 Min | ||
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | ||
| Timer Type | ON-Delay | ON-Delay | ON-Delay | |
| Function Type | Single Function | |||
| Pole and Throw Specifications | 4PDT | 4PDT (4 Form C) | 4PDT |