IDEC Corporation Analogue Timer, On-Delay, Dpdt, 6S-60Min; Product Range Idec GT5Y-2SN6D24

Description
ANALOGUE TIMER, ON-DELAY, DPDT, 6S-60MIN; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:6s; Time Max:60min; Timer Output:2 Changeover Relays; Supply Voltage Max:24VDC RoHS Compliant: Yes
Description
ANALOGUE TIMER, ON-DELAY, DPDT, 6S-60MIN; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:6s; Time Max:60min; Timer Output:2 Changeover Relays; Supply Voltage Max:24VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Analogue Timer, On-Delay, Dpdt, 6S-60Min; Product Range Idec - 30B6310 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Timer, On-Delay, Dpdt, 6S-60Min; Product Range Idec
30B6310
Analogue Timer, On-Delay, Dpdt, 6S-60Min; Product Range Idec 30B6310
ANALOGUE TIMER, ON-DELAY, DPDT, 6S-60MIN; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:6s; Time Max:60min; Timer Output:2 Changeover Relays; Supply Voltage Max:24VDC RoHS Compliant: Yes

ANALOGUE TIMER, ON-DELAY, DPDT, 6S-60MIN; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:6s; Time Max:60min; Timer Output:2 Changeover Relays; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 30B6310
Product Name Analogue Timer, On-Delay, Dpdt, 6S-60Min; Product Range Idec
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148181200000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 8215064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details