IDEC Corporation Time Delay Relays GT5Y-2SN1D24

Description
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Min Delay 5A @ 220VAC/30VDC Socketable
Request a Quote Datasheet
Description
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Min Delay 5A @ 220VAC/30VDC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1885-1033-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
1885-1033-ND
Time Delay Relays 1885-1033-ND
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Min Delay 5A @ 220VAC/30VDC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Min Delay 5A @ 220VAC/30VDC Socketable

Buy Now Datasheet
Time Delay Relays - GT5Y-2SN1D24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
GT5Y-2SN1D24
Time Delay Relays GT5Y-2SN1D24
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Min Delay 5A @ 220VAC/30VDC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Min Delay 5A @ 220VAC/30VDC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 220/30AC/DC - 70174934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 220/30AC/DC
70174934
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 220/30AC/DC 70174934
GT5Y Series On Delay Timer Specifications. Input Voltages: 100-120 VAC; 200-240 VAC; 12 VDC/24 VDC. Contact Configuration: GT5Y-2 — DPDT; GT5Y-4 — 4PDT. Rated Load: GT5Y-4 — 220 VAC, 3 A, 30 VDC, 3 A; GT5Y-2 — 220 VAC, 5 A, 30 VDC, 5 A. Insulation Resistance: 100 Mω minimum. Operating Temperature: –10 to +50°C . Life Expectancy: Mechanical — 50,000,000 operations; Electrical — 200,000 operations (GT5Y-4), 500,000 operations (GT5Y-2). Features On Delay and Four Time Ranges Repeat Error ±0.2% Maximum Control Settings By Hand or Screwdriver Power On and Timing Out LED Indicators Sockets Snap Onto 1.38" (35 mm) DIN Rails Uses the Same Sockets and Hold-Down Clips as IDEC's RU4S (14 Blade) Relay

GT5Y Series On Delay Timer
Specifications. Input Voltages: 100-120 VAC; 200-240 VAC; 12 VDC/24 VDC. Contact Configuration: GT5Y-2 — DPDT; GT5Y-4 — 4PDT. Rated Load: GT5Y-4 — 220 VAC, 3 A, 30 VDC, 3 A; GT5Y-2 — 220 VAC, 5 A, 30 VDC, 5 A. Insulation Resistance: 100 MΩ minimum. Operating Temperature: –10 to +50°C . Life Expectancy: Mechanical — 50,000,000 operations; Electrical — 200,000 operations (GT5Y-4), 500,000 operations (GT5Y-2).
Features

  • On Delay and Four Time Ranges
  • Repeat Error ±0.2% Maximum
  • Control Settings By Hand or Screwdriver
  • Power On and Timing Out LED Indicators
  • Sockets Snap Onto 1.38" (35 mm) DIN Rails
  • Uses the Same Sockets and Hold-Down Clips as IDEC's RU4S (14 Blade) Relay
Supplier's Site
IDEC Time Delay - GT5Y-2SN1D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Time Delay
GT5Y-2SN1D24
IDEC Time Delay GT5Y-2SN1D24
TIME DELAY RELAY, 24VDC, 1S-10M

TIME DELAY RELAY, 24VDC, 1S-10M

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 1885-1033-ND GT5Y-2SN1D24 70174934 GT5Y-2SN1D24
Product Name Time Delay Relays Time Delay Relays Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 220/30AC/DC IDEC Time Delay
Time Ranges 0.1 Sec ~ 10 Min 0.1 Sec ~ 10 Min
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable Socket or Plug-in Style
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C) Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1437483-4 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details
2 suppliers
 - 4594341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
One Shot High Performance Timing Relay - 700-FSD3AU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details