IDEC Corporation Electromechanical General Purpose Timer; Product Range Idec GT5Y-2SN1A100

Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:Multifunct ion; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC RoHS Compliant: Yes
Datasheet
Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:Multifunct ion; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical General Purpose Timer; Product Range Idec - 16F280 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical General Purpose Timer; Product Range Idec
16F280
Electromechanical General Purpose Timer; Product Range Idec 16F280
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:Multifunct ion; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC RoHS Compliant: Yes

ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:Multifunction; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 16F280
Product Name Electromechanical General Purpose Timer; Product Range Idec
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Analogue Timer, Spdt, 8A, 0.05-180S; Product Range Finder - 70AH0722 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Minimum Time Setting 0.0500 seconds
View Details
Time Switches - 271366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details