IDEC Corporation Time Delay Relays GT3W-A11AF20N

Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 6 Hrs Delay 3A @ 240VAC Socketable
Request a Quote Datasheet
Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 6 Hrs Delay 3A @ 240VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1885-1141-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
1885-1141-ND
Time Delay Relays 1885-1141-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 6 Hrs Delay 3A @ 240VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 6 Hrs Delay 3A @ 240VAC Socketable

Buy Now Datasheet
Relay;SSR;Timing;Multi-Function;SPDT;Cur-Rtg 5A;Ctrl-V 100-240AC;Socket Mnt - 70174942 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Multi-Function;SPDT;Cur-Rtg 5A;Ctrl-V 100-240AC;Socket Mnt
70174942
Relay;SSR;Timing;Multi-Function;SPDT;Cur-Rtg 5A;Ctrl-V 100-240AC;Socket Mnt 70174942
Specifications: Input Voltages: 100-240 VAC; 12 VAC/VDC; 24 VAC/VDC. Contact Configurations: Delayed SPDT, delayed DPDT, delayed SPDT + instantaneous SPDT, solid state. Contact Load Ratings (Maximum): 250 VAC/5 A, 30 VDC/5 A. Insulation Resistance: 100 Mω, minimum. Time Ranges: GT3A — 0.05 seconds to 180 hours; GT3F — 0.05 seconds to 10 minutes. GT3W — 0.5 seconds to 6 hours. Reset Time: 60 mSec., maximum. Life Expectancy: Electrical — 100,000 operations, Mechanical — 20,000,000 operations. Termination: 8-pin. Features: Compact Size: 1.42" × 1.57" (36 mm × 40 mm) Wide Three Basic Series: GT3A Multi-Mode, (On-Delay, Interval Cycle, On-Start or Off-Start); GT3W Dual Time Range (Sequential Start, On-Delay One Shot, Recycler and 5 Other); GT3F “True” Off-Delay Repeat Accuracy: ±0.2%, ±10 mSec POWER On and Timing OUT LED Indicators Choice of Power Voltage Range: 100-240 VAC, 12 VDC and 24 VAC/VDC All Timers Compatible with IDEC's 8-Pin and 11-Pin DIN Rail, Panel-Mount Sockets; Optional Panel-Mount Adapter Available UL Listed, CE Marked

Specifications:
Input Voltages: 100-240 VAC; 12 VAC/VDC; 24 VAC/VDC. Contact Configurations: Delayed SPDT, delayed DPDT, delayed SPDT + instantaneous SPDT, solid state. Contact Load Ratings (Maximum): 250 VAC/5 A, 30 VDC/5 A. Insulation Resistance: 100 MΩ, minimum. Time Ranges: GT3A — 0.05 seconds to 180 hours; GT3F — 0.05 seconds to 10 minutes. GT3W — 0.5 seconds to 6 hours. Reset Time: 60 mSec., maximum. Life Expectancy: Electrical — 100,000 operations, Mechanical — 20,000,000 operations. Termination: 8-pin.
Features:

  • Compact Size: 1.42" × 1.57" (36 mm × 40 mm) Wide
  • Three Basic Series: GT3A Multi-Mode, (On-Delay, Interval Cycle, On-Start or Off-Start); GT3W Dual Time Range (Sequential Start, On-Delay One Shot, Recycler and 5 Other); GT3F “True” Off-Delay
  • Repeat Accuracy: ±0.2%, ±10 mSec
  • POWER On and Timing OUT LED Indicators
  • Choice of Power Voltage Range: 100-240 VAC, 12 VDC and 24 VAC/VDC
  • All Timers Compatible with IDEC's 8-Pin and 11-Pin DIN Rail, Panel-Mount Sockets; Optional Panel-Mount Adapter Available
  • UL Listed, CE Marked
Supplier's Site
IDEC Time Delay - GT3W-A11AF20N - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Time Delay
GT3W-A11AF20N
IDEC Time Delay GT3W-A11AF20N
Time Delay Relay, DPDT, 5A, 120VAC,

Time Delay Relay, DPDT, 5A, 120VAC,

Supplier's Site
Time Delay Relays - GT3W-A11AF20N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
GT3W-A11AF20N
Time Delay Relays GT3W-A11AF20N
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 6 Hrs Delay 3A @ 240VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 6 Hrs Delay 3A @ 240VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Galco Industrial Electronics Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 1885-1141-ND 70174942 GT3W-A11AF20N GT3W-A11AF20N
Product Name Time Delay Relays Relay;SSR;Timing;Multi-Function;SPDT;Cur-Rtg 5A;Ctrl-V 100-240AC;Socket Mnt IDEC Time Delay Time Delay Relays
Time Ranges 0.1 Sec ~ 6 Hrs 0.1 Sec ~ 6 Hrs
Mounting Socket or Plug-in Style Socket or Plug-in Style Socket or Plug-in Style; Socketable
Function Type Multi-function Multi-function Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Single Pole, Double Throw (SPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C)
Approvals / Ratings UL/cULus, CE
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
View Details
Star-Delta High Performance Timing Relay - 700-FSY2DU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Star Delta Timer
Contact Configuration Normally Open (NO)
View Details
Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details