IDEC Corporation Dual Range Timer; Product Range Idec GT3W-A11AF20N

Description
DUAL RANGE TIMER; Product Range:GT3W Series; Timer Functions:Multifunct ion; No. of Timing Ranges:5Ranges; Time Min:0.1s; Time Max:6h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; Reset Time:60msRoHS Compliant: No
Datasheet
Description
DUAL RANGE TIMER; Product Range:GT3W Series; Timer Functions:Multifunct ion; No. of Timing Ranges:5Ranges; Time Min:0.1s; Time Max:6h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; Reset Time:60msRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Range Timer; Product Range Idec - 26H1600 - Newark, An Avnet Company
Chicago, IL, United States
Dual Range Timer; Product Range Idec
26H1600
Dual Range Timer; Product Range Idec 26H1600
DUAL RANGE TIMER; Product Range:GT3W Series; Timer Functions:Multifunct ion; No. of Timing Ranges:5Ranges; Time Min:0.1s; Time Max:6h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; Reset Time:60msRoHS Compliant: No

DUAL RANGE TIMER; Product Range:GT3W Series; Timer Functions:Multifunction; No. of Timing Ranges:5Ranges; Time Min:0.1s; Time Max:6h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; Reset Time:60msRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 26H1600
Product Name Dual Range Timer; Product Range Idec
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 7114803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details