Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 6 Hrs Delay 3A @ 240VAC Socketable
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 6 Hrs Delay 3A @ 240VAC Socketable
Time Delay Relay, DPDT, 5A, 24VACDC,
| DigiKey | Quarktwin Technology Ltd. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 1885-1140-ND | GT3W-A11AD24N | GT3W-A11AD24N |
| Product Name | Time Delay Relays | Time Delay Relays | IDEC Time Delay |
| Time Ranges | 0.1 Sec ~ 6 Hrs | 0.1 Sec ~ 6 Hrs | |
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | |
| Function Type | Multi-function | Multi-function |