IDEC Corporation Timer/Counter GT3W-A11AD24N

Description
TIMER, 8-PIN PLUG-IN, DPDT, 3/5AMP, 24/240VAC, 24/30VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TIMER, 8-PIN PLUG-IN, DPDT, 3/5AMP, 24/240VAC, 24/30VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 749524 - Radwell International
Willingboro, NJ, United States
Timer/Counter
749524
Timer/Counter 749524
TIMER, 8-PIN PLUG-IN, DPDT, 3/5AMP, 24/240VAC, 24/30VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

TIMER, 8-PIN PLUG-IN, DPDT, 3/5AMP, 24/240VAC, 24/30VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dual Range Timer; Product Range Idec - 73H5759 - Newark, An Avnet Company
Chicago, IL, United States
Dual Range Timer; Product Range Idec
73H5759
Dual Range Timer; Product Range Idec 73H5759
DUAL RANGE TIMER; Product Range:GT3W Series; Timer Functions:Multifunct ion; No. of Timing Ranges:5Ranges; Time Min:0.1s; Time Max:6h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A; No. of Pins:8 RoHS Compliant: No

DUAL RANGE TIMER; Product Range:GT3W Series; Timer Functions:Multifunction; No. of Timing Ranges:5Ranges; Time Min:0.1s; Time Max:6h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A; No. of Pins:8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 749524 73H5759
Product Name Timer/Counter Dual Range Timer; Product Range Idec
Instrument Type Timer Timer
Technology Electromechanical Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Timer, 8925D Series - 8925DV - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timer, Staircase, Spst, 0.5-20Min, 230V; Product Range Finder - 42M2837 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 390769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
View Details