IDEC Corporation Timer/Counter GT3F-2AF20

Description
TIMER-COUNTER, GT3F SERIES, RATED VOLTAGE CODE: AF20: 100 TO 240 VAC 50/60HZ, OUTPUT: 3 AMP 250 VAC, OFF-DELAY, 8 RANGES, MIN: 0.1 SEC, TIME MAX: 600 SEC, 2 CHANGEOVER RELAYS, PUG-IN, PANEL CUTOUT/ WIDTH: 45 X 45 MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TIMER-COUNTER, GT3F SERIES, RATED VOLTAGE CODE: AF20: 100 TO 240 VAC 50/60HZ, OUTPUT: 3 AMP 250 VAC, OFF-DELAY, 8 RANGES, MIN: 0.1 SEC, TIME MAX: 600 SEC, 2 CHANGEOVER RELAYS, PUG-IN, PANEL CUTOUT/ WIDTH: 45 X 45 MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 449479 - Radwell International
Willingboro, NJ, United States
Timer/Counter
449479
Timer/Counter 449479
TIMER-COUNTER, GT3F SERIES, RATED VOLTAGE CODE: AF20: 100 TO 240 VAC 50/60HZ, OUTPUT: 3 AMP 250 VAC, OFF-DELAY, 8 RANGES, MIN: 0.1 SEC, TIME MAX: 600 SEC, 2 CHANGEOVER RELAYS, PUG-IN, PANEL CUTOUT/ WIDTH: 45 X 45 MM. FREE 2 YEAR RADWELL WARRANTY

TIMER-COUNTER, GT3F SERIES, RATED VOLTAGE CODE: AF20: 100 TO 240 VAC 50/60HZ, OUTPUT: 3 AMP 250 VAC, OFF-DELAY, 8 RANGES, MIN: 0.1 SEC, TIME MAX: 600 SEC, 2 CHANGEOVER RELAYS, PUG-IN, PANEL CUTOUT/ WIDTH: 45 X 45 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Timer-Counter Display Panel; Product Range Idec - 50B4190 - Newark, An Avnet Company
Chicago, IL, United States
Timer-Counter Display Panel; Product Range Idec
50B4190
Timer-Counter Display Panel; Product Range Idec 50B4190
TIMER-COUNTER DISPLAY PANEL; Product Range:GT3F Series; Timer Functions:Off-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1s; Time Max:600s; Timer Output:2 Changeover Relays; Supply Voltage Max:250VAC; Current Rating Nom:3A RoHS Compliant: No

TIMER-COUNTER DISPLAY PANEL; Product Range:GT3F Series; Timer Functions:Off-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1s; Time Max:600s; Timer Output:2 Changeover Relays; Supply Voltage Max:250VAC; Current Rating Nom:3A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Counters Digital Timers
Product Number 449479 50B4190
Product Name Timer/Counter Timer-Counter Display Panel; Product Range Idec
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Time Switch, Dpdt, Nfc Prog, 16A; Product Range Finder - 10AC9866 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 7388701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Timer, 8925D Series - 8925DV - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details