Off-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Sec Delay 3A @ 250VAC/30VDC Socketable
Specifications:
Input Voltages: 100-240 VAC; 12 VAC/VDC; 24 VAC/VDC. Contact Configurations: Delayed SPDT, delayed DPDT, delayed SPDT + instantaneous SPDT, solid state. Contact Load Ratings (Maximum): 250 VAC/5 A, 30 VDC/5 A. Insulation Resistance: 100 MΩ, minimum. Time Ranges: GT3A — 0.05 seconds to 180 hours; GT3F — 0.05 seconds to 10 minutes. GT3W — 0.5 seconds to 6 hours. Reset Time: 60 mSec., maximum. Life Expectancy: Electrical — 100,000 operations, Mechanical — 20,000,000 operations. Termination: 8-pin.
Features:
Off-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Sec Delay 3A @ 250VAC/30VDC Socketable
Time Delay Relay, DPDT, 24VDC/DC
| DigiKey | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 1885-1139-ND | 70174946 | GT3F-2AD24 | GT3F-2AD24 |
| Product Name | Time Delay Relays | Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 3A;Ctrl-V 24AC/DC;Vol-Rtg 250/30AC/DC | Time Delay Relays | IDEC Time Delay |
| Time Ranges | 0.1 Sec ~ 600 Sec | 0.1 Sec ~ 600 Sec | ||
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | |
| Timer Type | Off-Delay | Off-Delay | Off-Delay | |
| Function Type | Single Function | |||
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) |