IDEC Corporation Electromechanical General Purpose Timer; Product Range Idec GT3F-2AD24

Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT3F Series; Timer Functions:Off-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1s; Time Max:600s; Timer Output:2 Changeover Relays; Supply Voltage Max:250VAC; No. of Pins:8PinsRoHS Compliant: No
Datasheet
Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT3F Series; Timer Functions:Off-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1s; Time Max:600s; Timer Output:2 Changeover Relays; Supply Voltage Max:250VAC; No. of Pins:8PinsRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical General Purpose Timer; Product Range Idec - 15C6991 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical General Purpose Timer; Product Range Idec
15C6991
Electromechanical General Purpose Timer; Product Range Idec 15C6991
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT3F Series; Timer Functions:Off-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1s; Time Max:600s; Timer Output:2 Changeover Relays; Supply Voltage Max:250VAC; No. of Pins:8PinsRoHS Compliant: No

ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT3F Series; Timer Functions:Off-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1s; Time Max:600s; Timer Output:2 Changeover Relays; Supply Voltage Max:250VAC; No. of Pins:8PinsRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 15C6991
Product Name Electromechanical General Purpose Timer; Product Range Idec
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Stopwatches & Timers - 1347547 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Direction Up Count; Up
View Details