IDEC Corporation Electromechanical General Purpose Timer; Product Range Idec GT3A-4AF20

Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes
Datasheet
Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical General Purpose Timer; Product Range Idec - 96F3887 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical General Purpose Timer; Product Range Idec
96F3887
Electromechanical General Purpose Timer; Product Range Idec 96F3887
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes

ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT3A Series; Timer Functions:Multifunction; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Timer/Counter - 449366 - Radwell International
Willingboro, NJ, United States
Timer/Counter
449366
Timer/Counter 449366
TIMER, 11-PIN, PLUG-IN, 5 AMP, DPDT. FREE 2 YEAR RADWELL WARRANTY

TIMER, 11-PIN, PLUG-IN, 5 AMP, DPDT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Timers Electromechanical Timers
Product Number 96F3887 449366
Product Name Electromechanical General Purpose Timer; Product Range Idec Timer/Counter
Instrument Type Timer Timer
Technology Electronic Electromechanical
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Dpdt, Nfc Prog, 16A; Product Range Finder - 10AC9855 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 1385669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details