IDEC Corporation Electromechanical General Purpose Timer, 24Vac/dc; Product Range Idec GT3A-4AD24

Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER, 24VAC/DC; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V RoHS Compliant: No
Datasheet
Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER, 24VAC/DC; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical General Purpose Timer, 24Vac/dc; Product Range Idec - 92B4668 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical General Purpose Timer, 24Vac/dc; Product Range Idec
92B4668
Electromechanical General Purpose Timer, 24Vac/dc; Product Range Idec 92B4668
ELECTROMECHANICAL GENERAL PURPOSE TIMER, 24VAC/DC; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V RoHS Compliant: No

ELECTROMECHANICAL GENERAL PURPOSE TIMER, 24VAC/DC; Product Range:GT3A Series; Timer Functions:Multifunction; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 92B4668
Product Name Electromechanical General Purpose Timer, 24Vac/dc; Product Range Idec
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 271338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details