IDEC Corporation Analogue Timer, Dpdt, 240Vac; Product Range Idec GT3A-3EAF20

Description
ANALOGUE TIMER, DPDT, 240VAC; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:8Ranges; Time Min:0.1s; Time Max:180h; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes
Datasheet
Description
ANALOGUE TIMER, DPDT, 240VAC; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:8Ranges; Time Min:0.1s; Time Max:180h; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue Timer, Dpdt, 240Vac; Product Range Idec - 30B6182 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Timer, Dpdt, 240Vac; Product Range Idec
30B6182
Analogue Timer, Dpdt, 240Vac; Product Range Idec 30B6182
ANALOGUE TIMER, DPDT, 240VAC; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:8Ranges; Time Min:0.1s; Time Max:180h; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes

ANALOGUE TIMER, DPDT, 240VAC; Product Range:GT3A Series; Timer Functions:Multifunction; No. of Timing Ranges:8Ranges; Time Min:0.1s; Time Max:180h; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 30B6182
Product Name Analogue Timer, Dpdt, 240Vac; Product Range Idec
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9865 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8215070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details