IDEC Corporation Analogue Timer, Dpdt, 0.1S-180H, Plug-In; Product Range Idec GT3A-3D12

Description
ANALOGUE TIMER, DPDT, 0.1S-180H, PLUG-IN; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:4Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Timed Changeover Relays; Supply Voltage Max:12VDC RoHS Compliant: Yes
Description
ANALOGUE TIMER, DPDT, 0.1S-180H, PLUG-IN; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:4Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Timed Changeover Relays; Supply Voltage Max:12VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Analogue Timer, Dpdt, 0.1S-180H, Plug-In; Product Range Idec - 96F3886 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Timer, Dpdt, 0.1S-180H, Plug-In; Product Range Idec
96F3886
Analogue Timer, Dpdt, 0.1S-180H, Plug-In; Product Range Idec 96F3886
ANALOGUE TIMER, DPDT, 0.1S-180H, PLUG-IN; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:4Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Timed Changeover Relays; Supply Voltage Max:12VDC RoHS Compliant: Yes

ANALOGUE TIMER, DPDT, 0.1S-180H, PLUG-IN; Product Range:GT3A Series; Timer Functions:Multifunction; No. of Timing Ranges:4Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Timed Changeover Relays; Supply Voltage Max:12VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 96F3886
Product Name Analogue Timer, Dpdt, 0.1S-180H, Plug-In; Product Range Idec
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Analogue Timer, Spdt, 8A, 0.05-180S; Product Range Finder - 70AH0722 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Minimum Time Setting 0.0500 seconds
View Details
Clocks - 2805534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
View Details