IDEC Corporation Timer/Counter GT3A-3AD24

Description
ELECTRONIC TIMER, POWER RATING: 24V [DC] - 240V [AC], CURRENT RATING: 5A [RES.], TIMER RANGE / UNIT: 1-10 [SEC.] | 10 [MIN.] | 10 [HR.], MODES: A | B | C | D, 8-PIN PLUG-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ELECTRONIC TIMER, POWER RATING: 24V [DC] - 240V [AC], CURRENT RATING: 5A [RES.], TIMER RANGE / UNIT: 1-10 [SEC.] | 10 [MIN.] | 10 [HR.], MODES: A | B | C | D, 8-PIN PLUG-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 749540 - Radwell International
Willingboro, NJ, United States
Timer/Counter
749540
Timer/Counter 749540
ELECTRONIC TIMER, POWER RATING: 24V [DC] - 240V [AC], CURRENT RATING: 5A [RES.], TIMER RANGE / UNIT: 1-10 [SEC.] | 10 [MIN.] | 10 [HR.], MODES: A | B | C | D, 8-PIN PLUG-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC TIMER, POWER RATING: 24V [DC] - 240V [AC], CURRENT RATING: 5A [RES.], TIMER RANGE / UNIT: 1-10 [SEC.] | 10 [MIN.] | 10 [HR.], MODES: A | B | C | D, 8-PIN PLUG-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Analog Timer; Product Range Idec - 96F3885 - Newark, An Avnet Company
Chicago, IL, United States
Analog Timer; Product Range Idec
96F3885
Analog Timer; Product Range Idec 96F3885
ANALOG TIMER; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A; Features:Multi-modeR oHS Compliant: No

ANALOG TIMER; Product Range:GT3A Series; Timer Functions:Multifunction; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A; Features:Multi-modeRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 749540 96F3885
Product Name Timer/Counter Analog Timer; Product Range Idec
Instrument Type Timer Timer
Technology Electromechanical Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 3096278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply AC
View Details
Type 83.82 - Modular timer 16A - 838202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
2 suppliers