IDEC Corporation Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 24V;PCB Mnt;Solder;8 Pin GE1A-B10MAD24

Description
Features: DPDT or SPDT + Instantaneous SPDT 8-Pin, Octal Base Repeat Error ±0.2% Maximum Large, Clear Knob for Easy Setting Instant Monitoring of Operational Status by LED Indicators 24 VDC/120 VAC, 5 A Contacts Time Range 0.1 s to 10 m UL Listed, CE Marked
Description
Features: DPDT or SPDT + Instantaneous SPDT 8-Pin, Octal Base Repeat Error ±0.2% Maximum Large, Clear Knob for Easy Setting Instant Monitoring of Operational Status by LED Indicators 24 VDC/120 VAC, 5 A Contacts Time Range 0.1 s to 10 m UL Listed, CE Marked

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 24V;PCB Mnt;Solder;8 Pin - 70173319 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 24V;PCB Mnt;Solder;8 Pin
70173319
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 24V;PCB Mnt;Solder;8 Pin 70173319
Features: DPDT or SPDT + Instantaneous SPDT 8-Pin, Octal Base Repeat Error ±0.2% Maximum Large, Clear Knob for Easy Setting Instant Monitoring of Operational Status by LED Indicators 24 VDC/120 VAC, 5 A Contacts Time Range 0.1 s to 10 m UL Listed, CE Marked

Features:

  • DPDT or SPDT + Instantaneous SPDT
  • 8-Pin, Octal Base
  • Repeat Error ±0.2% Maximum
  • Large, Clear Knob for Easy Setting
  • Instant Monitoring of Operational Status by LED Indicators
  • 24 VDC/120 VAC, 5 A Contacts
  • Time Range 0.1 s to 10 m
  • UL Listed, CE Marked
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70173319
Product Name Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 24V;PCB Mnt;Solder;8 Pin
Mounting PC Board
Approvals / Ratings cULus, CE, TUV
Operating Temperature -10 to ? F (-23.33 to ? C)
Timer Type ON-Delay
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSK3AU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 160256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Milliseconds, Minutes, Seconds
Timer Type Star Delta Start Up
Function Type Single Function
View Details