IDEC Corporation Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 220-240AC;PCB Mnt;Solder GE1A-B10MA220

Description
Features: DPDT or SPDT + Instantaneous SPDT 8-Pin, Octal Base Repeat Error ±0.2% Maximum Large, Clear Knob for Easy Setting Instant Monitoring of Operational Status by LED Indicators 24 VDC/120 VAC, 5 A Contacts Time Range 0.1 s to 10 m UL Listed, CE Marked
Description
Features: DPDT or SPDT + Instantaneous SPDT 8-Pin, Octal Base Repeat Error ±0.2% Maximum Large, Clear Knob for Easy Setting Instant Monitoring of Operational Status by LED Indicators 24 VDC/120 VAC, 5 A Contacts Time Range 0.1 s to 10 m UL Listed, CE Marked

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 220-240AC;PCB Mnt;Solder - 70173321 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 220-240AC;PCB Mnt;Solder
70173321
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 220-240AC;PCB Mnt;Solder 70173321
Features: DPDT or SPDT + Instantaneous SPDT 8-Pin, Octal Base Repeat Error ±0.2% Maximum Large, Clear Knob for Easy Setting Instant Monitoring of Operational Status by LED Indicators 24 VDC/120 VAC, 5 A Contacts Time Range 0.1 s to 10 m UL Listed, CE Marked

Features:

  • DPDT or SPDT + Instantaneous SPDT
  • 8-Pin, Octal Base
  • Repeat Error ±0.2% Maximum
  • Large, Clear Knob for Easy Setting
  • Instant Monitoring of Operational Status by LED Indicators
  • 24 VDC/120 VAC, 5 A Contacts
  • Time Range 0.1 s to 10 m
  • UL Listed, CE Marked
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70173321
Product Name Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 220-240AC;PCB Mnt;Solder
Mounting PC Board
Approvals / Ratings cULus, CE, TUV
Operating Temperature 14 to 131 F (-10 to 55 C)
Timer Type ON-Delay
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Solid State Timing Relay - 700-RTC44Y300U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 30
Timer Type ON-Delay
View Details
 - 3986216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
View Details