IDEC Corporation Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 110-120AC;Socket Mnt;8Pin Oc GE1A-B10MA110

Description
Features: DPDT or SPDT + Instantaneous SPDT 8-Pin, Octal Base Repeat Error ±0.2% Maximum Large, Clear Knob for Easy Setting Instant Monitoring of Operational Status by LED Indicators 24 VDC/120 VAC, 5 A Contacts Time Range 0.1 s to 10 m UL Listed, CE Marked
Description
Features: DPDT or SPDT + Instantaneous SPDT 8-Pin, Octal Base Repeat Error ±0.2% Maximum Large, Clear Knob for Easy Setting Instant Monitoring of Operational Status by LED Indicators 24 VDC/120 VAC, 5 A Contacts Time Range 0.1 s to 10 m UL Listed, CE Marked

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 110-120AC;Socket Mnt;8Pin Oc - 70173320 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 110-120AC;Socket Mnt;8Pin Oc
70173320
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 110-120AC;Socket Mnt;8Pin Oc 70173320
Features: DPDT or SPDT + Instantaneous SPDT 8-Pin, Octal Base Repeat Error ±0.2% Maximum Large, Clear Knob for Easy Setting Instant Monitoring of Operational Status by LED Indicators 24 VDC/120 VAC, 5 A Contacts Time Range 0.1 s to 10 m UL Listed, CE Marked

Features:

  • DPDT or SPDT + Instantaneous SPDT
  • 8-Pin, Octal Base
  • Repeat Error ±0.2% Maximum
  • Large, Clear Knob for Easy Setting
  • Instant Monitoring of Operational Status by LED Indicators
  • 24 VDC/120 VAC, 5 A Contacts
  • Time Range 0.1 s to 10 m
  • UL Listed, CE Marked
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70173320
Product Name Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 110-120AC;Socket Mnt;8Pin Oc
Mounting PC Board
Approvals / Ratings cULus, CE, TUV
Timer Type ON-Delay
Minimum 0.1000 seconds
Maximum 0.1667 to ? hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Timing Relay - 700-HTF22300SU120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 260555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details