IDEC Corporation Touchscreen, Graphical, 3.7, Stn Lcd, Silver; Meter Display Type Idec FT1A-M12RA-S

Description
TOUCHSCREEN, GRAPHICAL, 3.7", STN LCD, SILVER; Meter Display Type:LCD Monochrome; Display Size:87.59mm x 35.49mm; Display Resolution:240 x 100 Pixels; Screen Size:3.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
TOUCHSCREEN, GRAPHICAL, 3.7", STN LCD, SILVER; Meter Display Type:LCD Monochrome; Display Size:87.59mm x 35.49mm; Display Resolution:240 x 100 Pixels; Screen Size:3.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touchscreen, Graphical, 3.7, Stn Lcd, Silver; Meter Display Type Idec - 72W3994 - Newark, An Avnet Company
Chicago, IL, United States
Touchscreen, Graphical, 3.7, Stn Lcd, Silver; Meter Display Type Idec
72W3994
Touchscreen, Graphical, 3.7, Stn Lcd, Silver; Meter Display Type Idec 72W3994
TOUCHSCREEN, GRAPHICAL, 3.7", STN LCD, SILVER; Meter Display Type:LCD Monochrome; Display Size:87.59mm x 35.49mm; Display Resolution:240 x 100 Pixels; Screen Size:3.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

TOUCHSCREEN, GRAPHICAL, 3.7", STN LCD, SILVER; Meter Display Type:LCD Monochrome; Display Size:87.59mm x 35.49mm; Display Resolution:240 x 100 Pixels; Screen Size:3.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 72W3994
Product Name Touchscreen, Graphical, 3.7, Stn Lcd, Silver; Meter Display Type Idec
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Touch Panel Computer, 7; Meter Display Type Advantech - 52AH6902 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution VGA; 1024 x 600 Pixels
Display Size 7.0 inch (178 mm)
View Details
Machine Interface - 2171-CDPX-X-E1-W-7-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details