IDEC Corporation Machine Interface FT1A-M12RA-B

Description
"3.7"" MONOCHROME LIGHT GRAY BEZEL"
Request a Quote Datasheet
Description
"3.7"" MONOCHROME LIGHT GRAY BEZEL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-FT1A-M12RA-B-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-FT1A-M12RA-B-ND
Machine Interface 1885-FT1A-M12RA-B-ND
"3.7"" MONOCHROME LIGHT GRAY BEZEL"

"3.7"" MONOCHROME LIGHT GRAY BEZEL"

Buy Now Datasheet
Touchscreen, Graphical, 3.7, Stn Lcd, Grey; Meter Display Type Idec - 72W3993 - Newark, An Avnet Company
Chicago, IL, United States
Touchscreen, Graphical, 3.7, Stn Lcd, Grey; Meter Display Type Idec
72W3993
Touchscreen, Graphical, 3.7, Stn Lcd, Grey; Meter Display Type Idec 72W3993
TOUCHSCREEN, GRAPHICAL, 3.7", STN LCD, GREY; Meter Display Type:LCD Monochrome; Display Size:87.59mm x 35.49mm; Display Resolution:240 x 100 Pixels; Screen Size:3.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

TOUCHSCREEN, GRAPHICAL, 3.7", STN LCD, GREY; Meter Display Type:LCD Monochrome; Display Size:87.59mm x 35.49mm; Display Resolution:240 x 100 Pixels; Screen Size:3.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 1885-FT1A-M12RA-B-ND 72W3993
Product Name Machine Interface Touchscreen, Graphical, 3.7, Stn Lcd, Grey; Meter Display Type Idec
Display Options Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data