Programmable Logic Controller (PLC) DIN Rail 24VDC
Programmable Logic Controller (PLC) DIN Rail 24VDC
PROCESSOR MODULE, PLC, 40 I/O, LCD; No. of Analog Inputs:6; No. of Analog Outputs:-; No. of Digital Inputs:18; No. of Digital Outputs:16; Meter Display Type:LCD; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 1885-1228-ND | FT1A-H40RSA | 72W3988 |
| Product Name | Programmable (PLC, PAC) | Controllers - Programmable (PLC, PAC) | Processor Module, Plc, 40 I/o, Lcd; No. Of Analog Inputs Idec |
| Input | Analog Input; Digital | ||
| Output | Relay Output; Transistor Output | ||
| Computer Interface Options | Single Serial Interface; Ethernet | ||
| Network Options | Ethernet | ||
| Power | 24VDC |