Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
PROCESSOR MODULE, PLC, 24 I/O, LCD; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:8; Meter Display Type:LCD; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 1885-1264-ND | 72W3985 | FT1A-H24RC |
| Product Name | Programmable (PLC, PAC) | Processor Module, Plc, 24 I/o, Lcd; No. Of Analog Inputs Idec | Controllers - Programmable (PLC, PAC) |
| Input | Digital | ||
| Output | Relay Output | ||
| Computer Interface Options | Single Serial Interface; Ethernet | ||
| Network Options | Ethernet | ||
| Power | 115VAC; 230VAC |