The Processor Module, PLC, 12 I/O, LCD (part number 72W3983) features 12 input/output points, including 8 digital inputs and 4 relay outputs rated at 10A. It is equipped with an embedded LCD screen for user interface and programming. The module supports both 100-240V AC and 24V DC power supply options. It includes 2 analog inputs with a voltage range of 0-10V DC and a resolution of 10 bits. The device has a USB Mini-B programming port and an embedded real-time clock, which maintains clock accuracy of ±30 seconds per month. It also features 4 high-speed counters capable of handling frequencies up to 100 kHz. The operating temperature range is from 0 to +55°C, with a storage temperature range of -25 to +70°C. The module has a maximum power consumption of 18VA and weighs approximately 230g. This product is suitable for applications requiring a compact PLC solution with a combination of digital and analog I/O capabilities, making it a versatile choice for various automation projects.
PROCESSOR MODULE, PLC, 12 I/O, LCD; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:8; No. of Digital Outputs:4; Meter Display Type:LCD; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 72W3983 |
| Product Name | Processor Module, Plc, 12 I/o, Lcd; No. Of Analog Inputs Idec |
| Inputs | 8 |