IDEC Corporation Programmable (PLC, PAC) FT1A-H12RA

Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 1885-1416-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
1885-1416-ND
Programmable (PLC, PAC) 1885-1416-ND
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet
Processor Module, Plc, 12 I/o, Lcd; No. Of Analog Inputs Idec - 72W3982 - Newark, An Avnet Company
Chicago, IL, United States
Processor Module, Plc, 12 I/o, Lcd; No. Of Analog Inputs Idec
72W3982
Processor Module, Plc, 12 I/o, Lcd; No. Of Analog Inputs Idec 72W3982
PROCESSOR MODULE, PLC, 12 I/O, LCD; No. of Analog Inputs:2; No. of Analog Outputs:-; No. of Digital Inputs:6; No. of Digital Outputs:4; Meter Display Type:LCD; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

PROCESSOR MODULE, PLC, 12 I/O, LCD; No. of Analog Inputs:2; No. of Analog Outputs:-; No. of Digital Inputs:6; No. of Digital Outputs:4; Meter Display Type:LCD; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - FT1A-H12RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
FT1A-H12RA
Controllers - Programmable (PLC, PAC) FT1A-H12RA
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 1885-1416-ND 72W3982 FT1A-H12RA
Product Name Programmable (PLC, PAC) Processor Module, Plc, 12 I/o, Lcd; No. Of Analog Inputs Idec Controllers - Programmable (PLC, PAC)
Input Analog Input; Digital
Output Relay Output
Computer Interface Options Single Serial Interface
Power 24VDC
Mounting Options DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

MPCnet - mpcnet - BARTEC
Specs
Operating Temperature 0 to 60 F (-18 to 16 C)
View Details
Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Pneumatic Logic Controllers - 1752181 - RS Components, Ltd.
Specs
Mounting Options Surface mount
View Details