IDEC Corporation Machine Interface FT1A-C12RA-W

Description
"Human Machine Interface (HMI) Touchscreen 3.8"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 3.8"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-1211-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-1211-ND
Machine Interface 1885-1211-ND
"Human Machine Interface (HMI) Touchscreen 3.8"" Color"

"Human Machine Interface (HMI) Touchscreen 3.8"" Color"

Buy Now Datasheet
Touchscreen, Graphical, 3.8, Tft Lcd, Grey; Meter Display Type Idec - 72W3981 - Newark, An Avnet Company
Chicago, IL, United States
Touchscreen, Graphical, 3.8, Tft Lcd, Grey; Meter Display Type Idec
72W3981
Touchscreen, Graphical, 3.8, Tft Lcd, Grey; Meter Display Type Idec 72W3981
TOUCHSCREEN, GRAPHICAL, 3.8", TFT LCD, GREY; Meter Display Type:TFT LCD Color; Display Size:88.92mm x 37.05mm; Display Resolution:240 x 100 Pixels; Screen Size:3.8"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

TOUCHSCREEN, GRAPHICAL, 3.8", TFT LCD, GREY; Meter Display Type:TFT LCD Color; Display Size:88.92mm x 37.05mm; Display Resolution:240 x 100 Pixels; Screen Size:3.8"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 1885-1211-ND 72W3981
Product Name Machine Interface Touchscreen, Graphical, 3.8, Tft Lcd, Grey; Meter Display Type Idec
Display Options Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data