IDEC Corporation Machine Interface FT1A-C12RA-S

Description
"Human Machine Interface (HMI) Touchscreen 3.8"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 3.8"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-1210-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-1210-ND
Machine Interface 1885-1210-ND
"Human Machine Interface (HMI) Touchscreen 3.8"" Color"

"Human Machine Interface (HMI) Touchscreen 3.8"" Color"

Buy Now Datasheet
Touchscreen, Graphical, 3.8, Tft Lcd, Silver; Meter Display Type Idec - 72W3980 - Newark, An Avnet Company
Chicago, IL, United States
Touchscreen, Graphical, 3.8, Tft Lcd, Silver; Meter Display Type Idec
72W3980
Touchscreen, Graphical, 3.8, Tft Lcd, Silver; Meter Display Type Idec 72W3980
TOUCHSCREEN, GRAPHICAL, 3.8", TFT LCD, SILVER; Meter Display Type:TFT LCD Color; Display Size:88.92mm x 37.05mm; Display Resolution:240 x 100 Pixels; Screen Size:3.8"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

TOUCHSCREEN, GRAPHICAL, 3.8", TFT LCD, SILVER; Meter Display Type:TFT LCD Color; Display Size:88.92mm x 37.05mm; Display Resolution:240 x 100 Pixels; Screen Size:3.8"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 1885-1210-ND 72W3980
Product Name Machine Interface Touchscreen, Graphical, 3.8, Tft Lcd, Silver; Meter Display Type Idec
Display Options Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Panel PC - 67K-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
Machine Interface - 2171-CDPX-X-E1-W-15-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details