IDEC Corporation Machine Interface FT1A-C12RA-B

Description
"Human Machine Interface (HMI) Touchscreen 3.8"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 3.8"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-1209-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-1209-ND
Machine Interface 1885-1209-ND
"Human Machine Interface (HMI) Touchscreen 3.8"" Color"

"Human Machine Interface (HMI) Touchscreen 3.8"" Color"

Buy Now Datasheet
Touchscreen, Graphical, 3.8, Tft Lcd, Grey; Meter Display Type Idec - 72W3979 - Newark, An Avnet Company
Chicago, IL, United States
Touchscreen, Graphical, 3.8, Tft Lcd, Grey; Meter Display Type Idec
72W3979
Touchscreen, Graphical, 3.8, Tft Lcd, Grey; Meter Display Type Idec 72W3979
TOUCHSCREEN, GRAPHICAL, 3.8", TFT LCD, GREY; Meter Display Type:TFT LCD Color; Display Size:88.92mm x 37.05mm; Display Resolution:240 x 100 Pixels; Screen Size:3.8"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

TOUCHSCREEN, GRAPHICAL, 3.8", TFT LCD, GREY; Meter Display Type:TFT LCD Color; Display Size:88.92mm x 37.05mm; Display Resolution:240 x 100 Pixels; Screen Size:3.8"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 1885-1209-ND 72W3979
Product Name Machine Interface Touchscreen, Graphical, 3.8, Tft Lcd, Grey; Meter Display Type Idec
Display Options Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Operator Interface - MONITOUCH HMI V9 V9150iXLD-U003 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
POLARIS Remote 24
Specs
Display Options Touch Screen
Width 25.4 inch (644 mm)
Height 16.0 inch (406 mm)
View Details
Operator Interface - 77416001 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details