IDEC Corporation Processor Module, Plc, 24 I/o; No. Of Analog Inputs Idec FT1A-B24RC

Description
PROCESSOR MODULE, PLC, 24 I/O; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PROCESSOR MODULE, PLC, 24 I/O; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Processor Module, Plc, 24 I/o; No. Of Analog Inputs Idec - 72W3971 - Newark, An Avnet Company
Chicago, IL, United States
Processor Module, Plc, 24 I/o; No. Of Analog Inputs Idec
72W3971
Processor Module, Plc, 24 I/o; No. Of Analog Inputs Idec 72W3971
PROCESSOR MODULE, PLC, 24 I/O; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

PROCESSOR MODULE, PLC, 24 I/O; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - FT1A-B24RC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
FT1A-B24RC
Controllers - Programmable (PLC, PAC) FT1A-B24RC
Programmable Logic Controller (PLC)

Programmable Logic Controller (PLC)

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 72W3971 FT1A-B24RC
Product Name Processor Module, Plc, 24 I/o; No. Of Analog Inputs Idec Controllers - Programmable (PLC, PAC)
Inputs 16
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details