IDEC Corporation Processor Module, Plc, 12 I/o; No. Of Analog Inputs Idec FT1A-B12RA

Description
PROCESSOR MODULE, PLC, 12 I/O; No. of Analog Inputs:2; No. of Analog Outputs:-; No. of Digital Inputs:6; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PROCESSOR MODULE, PLC, 12 I/O; No. of Analog Inputs:2; No. of Analog Outputs:-; No. of Digital Inputs:6; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Processor Module, Plc, 12 I/o; No. Of Analog Inputs Idec - 72W3968 - Newark, An Avnet Company
Chicago, IL, United States
Processor Module, Plc, 12 I/o; No. Of Analog Inputs Idec
72W3968
Processor Module, Plc, 12 I/o; No. Of Analog Inputs Idec 72W3968
PROCESSOR MODULE, PLC, 12 I/O; No. of Analog Inputs:2; No. of Analog Outputs:-; No. of Digital Inputs:6; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

PROCESSOR MODULE, PLC, 12 I/O; No. of Analog Inputs:2; No. of Analog Outputs:-; No. of Digital Inputs:6; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 72W3968
Product Name Processor Module, Plc, 12 I/o; No. Of Analog Inputs Idec
Inputs 6
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLC Module/Rack - 15712 - Radwell International
Allen-Bradley / Rockwell Automation
View Details