IDEC Corporation Controller, 8 Digital In, 4 Relay Out, 24V AC/DC, LCD Disp, EEPROM, SmartRelay FL1E-H12RCA

Description
Features: EEPROM Memory Password Protection Daylight Savings Time Universal Voltages (12/24 VDC, 24 VAC/VDC, 100-240 VAC/VDC) Easy Programming with On-Board LCD Display CULus Listed, IEC61131/VDEO631, EMC Compliant, C-Ticked Listed FM Approved for Class 1, Div 2; Class1, Zone 2 Hazardous Locations 50 Maximum I/O Points with Expansion Modules Six Different I/O Expansion Modules Available Up-to-8 Analog Inputs and 2 Analog Outputs Compact Body Size
Description
Features: EEPROM Memory Password Protection Daylight Savings Time Universal Voltages (12/24 VDC, 24 VAC/VDC, 100-240 VAC/VDC) Easy Programming with On-Board LCD Display CULus Listed, IEC61131/VDEO631, EMC Compliant, C-Ticked Listed FM Approved for Class 1, Div 2; Class1, Zone 2 Hazardous Locations 50 Maximum I/O Points with Expansion Modules Six Different I/O Expansion Modules Available Up-to-8 Analog Inputs and 2 Analog Outputs Compact Body Size

Suppliers

Company
Product
Description
Supplier Links
Controller, 8 Digital In, 4 Relay Out, 24V AC/DC, LCD Disp, EEPROM, SmartRelay - 70173346 - Allied Electronics, Inc.
Fort Worth, TX, USA
Controller, 8 Digital In, 4 Relay Out, 24V AC/DC, LCD Disp, EEPROM, SmartRelay
70173346
Controller, 8 Digital In, 4 Relay Out, 24V AC/DC, LCD Disp, EEPROM, SmartRelay 70173346
Features: EEPROM Memory Password Protection Daylight Savings Time Universal Voltages (12/24 VDC, 24 VAC/VDC, 100-240 VAC/VDC) Easy Programming with On-Board LCD Display CULus Listed, IEC61131/VDEO631, EMC Compliant, C-Ticked Listed FM Approved for Class 1, Div 2; Class1, Zone 2 Hazardous Locations 50 Maximum I/O Points with Expansion Modules Six Different I/O Expansion Modules Available Up-to-8 Analog Inputs and 2 Analog Outputs Compact Body Size

Features:

  • EEPROM Memory
  • Password Protection
  • Daylight Savings Time
  • Universal Voltages (12/24 VDC, 24 VAC/VDC, 100-240 VAC/VDC)
  • Easy Programming with On-Board LCD Display
  • CULus Listed, IEC61131/VDEO631, EMC Compliant, C-Ticked Listed
  • FM Approved for Class 1, Div 2; Class1, Zone 2 Hazardous Locations
  • 50 Maximum I/O Points with Expansion Modules
  • Six Different I/O Expansion Modules Available
  • Up-to-8 Analog Inputs and 2 Analog Outputs
  • Compact Body Size
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC)
Product Number 70173346
Product Name Controller, 8 Digital In, 4 Relay Out, 24V AC/DC, LCD Disp, EEPROM, SmartRelay
Operating Temperature 32 to 131 F (0 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 88342944 - Radwell International
Specs
Output DC Output
View Details
DTL III Ex - dtl-iii-ex - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details