IDEC Corporation Controllers - PLC Modules FC6A-N16B3

Description
Input Module DIN Rail 24VDC
Description
Input Module DIN Rail 24VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The FC6A-N16B3 is a digital input module designed for use in PLC systems, featuring 16 input points with a common configuration. It operates on a rated input voltage of 24V DC, accepting input signals within a voltage range of 0 to 28.8V DC. Each input point has a rated current of 5 mA, with an input impedance of 4.4 k,Ѷ. The module supports both sinking and sourcing input signals, but exceeding the rated input values may cause permanent damage. The input delay time for the module is 4.1 ms for both turn ON and turn OFF states. It is equipped with photocoupler isolation for internal circuits, although the input terminals are not isolated from each other. The module has a cable length compliance of 3 meters for electromagnetic immunity and can withstand a connector insertion/removal durability of at least 100 cycles. Weighing approximately 75 grams, the FC6A-N16B3 is suitable for applications requiring reliable digital input processing in a compact form factor.

Datasheet Summary
Powered by GS/AI

The FC6A-N16B3 is a digital input module designed for use in PLC systems, featuring 16 input points with a common configuration. It operates on a rated input voltage of 24V DC, accepting input signals within a voltage range of 0 to 28.8V DC. Each input point has a rated current of 5 mA, with an input impedance of 4.4 k,Ѷ. The module supports both sinking and sourcing input signals, but exceeding the rated input values may cause permanent damage. The input delay time for the module is 4.1 ms for both turn ON and turn OFF states. It is equipped with photocoupler isolation for internal circuits, although the input terminals are not isolated from each other. The module has a cable length compliance of 3 meters for electromagnetic immunity and can withstand a connector insertion/removal durability of at least 100 cycles. Weighing approximately 75 grams, the FC6A-N16B3 is suitable for applications requiring reliable digital input processing in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Controllers - PLC Modules - FC6A-N16B3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
FC6A-N16B3
Controllers - PLC Modules FC6A-N16B3
Input Module DIN Rail 24VDC

Input Module DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC)
Product Number FC6A-N16B3
Product Name Controllers - PLC Modules
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data