IDEC Corporation PLC Modules FC6A-M08BR1

Description
Input, Output (I/O) Module DIN Rail 24VDC
Request a Quote
Description
Input, Output (I/O) Module DIN Rail 24VDC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mixed I/O Module, part number 81Y2281, is designed for 24V DC applications and features four channels. Each channel has a current rating of 7 mA, making it suitable for various input and output configurations. The module supports both sinking and sourcing input signals, with an input voltage range of 0 to 28.8V DC. It has a maximum OFF voltage of 5V and a minimum ON voltage of 15V. The input delay time is 4.1 ms for both ON and OFF states. The module is equipped with photocoupler isolation for internal circuits, while input terminals are not isolated. It does not require external loads for I/O interconnection and is compliant with electromagnetic immunity for cable lengths up to 3 meters. The product is RoHS compliant, ensuring it meets environmental standards. This module is suitable for applications requiring reliable mixed I/O capabilities in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Mixed I/O Module, part number 81Y2281, is designed for 24V DC applications and features four channels. Each channel has a current rating of 7 mA, making it suitable for various input and output configurations. The module supports both sinking and sourcing input signals, with an input voltage range of 0 to 28.8V DC. It has a maximum OFF voltage of 5V and a minimum ON voltage of 15V. The input delay time is 4.1 ms for both ON and OFF states. The module is equipped with photocoupler isolation for internal circuits, while input terminals are not isolated. It does not require external loads for I/O interconnection and is compliant with electromagnetic immunity for cable lengths up to 3 meters. The product is RoHS compliant, ensuring it meets environmental standards. This module is suitable for applications requiring reliable mixed I/O capabilities in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
PLC Modules - 1885-1415-ND - DigiKey
Thief River Falls, MN, United States
PLC Modules
1885-1415-ND
PLC Modules 1885-1415-ND
Input, Output (I/O) Module DIN Rail 24VDC

Input, Output (I/O) Module DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category I/O Modules and Instruments
Product Number 1885-1415-ND
Product Name PLC Modules
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
PLC Modules - 2946-750-632/000-100-ND - DigiKey
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details