IDEC Corporation Programmable (PLC, PAC) FC6A-D16P1CEE

Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 1885-1192-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
1885-1192-ND
Programmable (PLC, PAC) 1885-1192-ND
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet
Cpu Module, Plc, 8 I/o, 24Vdc; No. Of Analog Inputs Idec - 45AC4291 - Newark, An Avnet Company
Chicago, IL, United States
Cpu Module, Plc, 8 I/o, 24Vdc; No. Of Analog Inputs Idec
45AC4291
Cpu Module, Plc, 8 I/o, 24Vdc; No. Of Analog Inputs Idec 45AC4291
CPU MODULE, PLC, 8 I/O, 24VDC; No. of Analog Inputs:8; No. of Analog Outputs:8; No. of Digital Inputs:8; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Plus PLC Series RoHS Compliant: Yes

CPU MODULE, PLC, 8 I/O, 24VDC; No. of Analog Inputs:8; No. of Analog Outputs:8; No. of Digital Inputs:8; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Plus PLC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - FC6A-D16P1CEE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
FC6A-D16P1CEE
Controllers - Programmable (PLC, PAC) FC6A-D16P1CEE
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 1885-1192-ND 45AC4291 FC6A-D16P1CEE
Product Name Programmable (PLC, PAC) Cpu Module, Plc, 8 I/o, 24Vdc; No. Of Analog Inputs Idec Controllers - Programmable (PLC, PAC)
Input Digital
Output Transistor Output
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

 - 1753-L32BBBP8A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details