IDEC Corporation Programmable (PLC, PAC) FC6A-C40R1AE

Description
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 1885-1166-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
1885-1166-ND
Programmable (PLC, PAC) 1885-1166-ND
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - FC6A-C40R1AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
FC6A-C40R1AE
Controllers - Programmable (PLC, PAC) FC6A-C40R1AE
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Cpu Module, 40 I/o, Relay O/p, 240Vac; No. Of Analog Inputs Idec - 81Y2264 - Newark, An Avnet Company
Chicago, IL, United States
Cpu Module, 40 I/o, Relay O/p, 240Vac; No. Of Analog Inputs Idec
81Y2264
Cpu Module, 40 I/o, Relay O/p, 240Vac; No. Of Analog Inputs Idec 81Y2264
CPU MODULE, 40 I/O, RELAY O/P, 240VAC; No. of Analog Inputs:24; No. of Analog Outputs:16; No. of Digital Inputs:24; No. of Digital Outputs:16; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20 RoHS Compliant: Yes

CPU MODULE, 40 I/O, RELAY O/P, 240VAC; No. of Analog Inputs:24; No. of Analog Outputs:16; No. of Digital Inputs:24; No. of Digital Outputs:16; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 1885-1166-ND FC6A-C40R1AE 81Y2264
Product Name Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC) Cpu Module, 40 I/o, Relay O/p, 240Vac; No. Of Analog Inputs Idec
Input Digital
Output Relay Output
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 115VAC; 230VAC
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A8890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
PLCs - Programmable Logic Controllers - 350543 - RS Components, Ltd.
Specs
Input Analog Input; Analogue
Output Relay Output; Relay
Agency Approval RoHS Certified
View Details
PLC Module/Rack - 80178511 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details