IDEC Corporation Controllers - Programmable (PLC, PAC) FC6A-C40P1CEJ

Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Programmable (PLC, PAC) - FC6A-C40P1CEJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
FC6A-C40P1CEJ
Controllers - Programmable (PLC, PAC) FC6A-C40P1CEJ
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet
Cpu Module, 40 I/o, 24Vdc; No. Of Analog Inputs Idec - 81Y2261 - Newark, An Avnet Company
Chicago, IL, United States
Cpu Module, 40 I/o, 24Vdc; No. Of Analog Inputs Idec
81Y2261
Cpu Module, 40 I/o, 24Vdc; No. Of Analog Inputs Idec 81Y2261
CPU MODULE, 40 I/O, 24VDC; No. of Analog Inputs:24; No. of Analog Outputs:16; No. of Digital Inputs:24; No. of Digital Outputs:16; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Series RoHS Compliant: Yes

CPU MODULE, 40 I/O, 24VDC; No. of Analog Inputs:24; No. of Analog Outputs:16; No. of Digital Inputs:24; No. of Digital Outputs:16; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number FC6A-C40P1CEJ 81Y2261
Product Name Controllers - Programmable (PLC, PAC) Cpu Module, 40 I/o, 24Vdc; No. Of Analog Inputs Idec
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLCs - Programmable Logic Controllers - 358145 - RS Components, Ltd.
Specs
Input Digital
Output Digital
Agency Approval RoHS Certified
View Details
PLC Module/Rack - 350630 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output AC Output
View Details
DPCfront Standard - dpcfront standard - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details