IDEC Corporation Programmable (PLC, PAC) FC6A-C40P1CE

Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 1885-1164-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
1885-1164-ND
Programmable (PLC, PAC) 1885-1164-ND
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet
PLCs - Programmable Logic Controllers - 479520 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
479520
PLCs - Programmable Logic Controllers 479520
Idec FC6A-C40P1CE PLC CPU

Idec FC6A-C40P1CE PLC CPU

Supplier's Site
Controllers - Programmable (PLC, PAC) - FC6A-C40P1CE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
FC6A-C40P1CE
Controllers - Programmable (PLC, PAC) FC6A-C40P1CE
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet
Cpu Module, 40 I/o, 24Vdc; No. Of Analog Inputs Idec - 81Y2260 - Newark, An Avnet Company
Chicago, IL, United States
Cpu Module, 40 I/o, 24Vdc; No. Of Analog Inputs Idec
81Y2260
Cpu Module, 40 I/o, 24Vdc; No. Of Analog Inputs Idec 81Y2260
CPU MODULE, 40 I/O, 24VDC; No. of Analog Inputs:24; No. of Analog Outputs:16; No. of Digital Inputs:24; No. of Digital Outputs:16; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Series RoHS Compliant: Yes

CPU MODULE, 40 I/O, 24VDC; No. of Analog Inputs:24; No. of Analog Outputs:16; No. of Digital Inputs:24; No. of Digital Outputs:16; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 1885-1164-ND 479520 FC6A-C40P1CE 81Y2260
Product Name Programmable (PLC, PAC) PLCs - Programmable Logic Controllers Controllers - Programmable (PLC, PAC) Cpu Module, 40 I/o, 24Vdc; No. Of Analog Inputs Idec
Input Digital Analog Input; Analogue
Output Transistor Output Transistor Output; Transistor (Source)
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
DPCfront Standard - dpcfront standard - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details