Programmable Logic Controller (PLC) DIN Rail 24VDC
CPU MODULE, 24 I/O, 24VDC; No. of Analog Inputs:14; No. of Analog Outputs:10; No. of Digital Inputs:14; No. of Digital Outputs:10; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Series RoHS Compliant: Yes
Programmable Logic Controller (PLC) DIN Rail 24VDC
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 1885-1229-ND | 81Y2252 | FC6A-C24K1CE |
| Product Name | Programmable (PLC, PAC) | Cpu Module, 24 I/o, 24Vdc; No. Of Analog Inputs Idec | Controllers - Programmable (PLC, PAC) |
| Input | Digital | ||
| Output | Transistor Output | ||
| Computer Interface Options | Single Serial Interface; Ethernet | ||
| Network Options | Ethernet | ||
| Power | 24VDC |