IDEC Corporation Programmable (PLC, PAC) FC6A-C16R1AE

Description
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 1885-1308-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
1885-1308-ND
Programmable (PLC, PAC) 1885-1308-ND
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - FC6A-C16R1AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
FC6A-C16R1AE
Controllers - Programmable (PLC, PAC) FC6A-C16R1AE
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Cpu Module, 16 I/o, Relay O/p, 240Vac; No. Of Analog Inputs Idec - 81Y2250 - Newark, An Avnet Company
Chicago, IL, United States
Cpu Module, 16 I/o, Relay O/p, 240Vac; No. Of Analog Inputs Idec
81Y2250
Cpu Module, 16 I/o, Relay O/p, 240Vac; No. Of Analog Inputs Idec 81Y2250
CPU MODULE, 16 I/O, RELAY O/P, 240VAC; No. of Analog Inputs:9; No. of Analog Outputs:7; No. of Digital Inputs:9; No. of Digital Outputs:7; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A SeriesRoHS Compliant: Yes

CPU MODULE, 16 I/O, RELAY O/P, 240VAC; No. of Analog Inputs:9; No. of Analog Outputs:7; No. of Digital Inputs:9; No. of Digital Outputs:7; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 1885-1308-ND FC6A-C16R1AE 81Y2250
Product Name Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC) Cpu Module, 16 I/o, Relay O/p, 240Vac; No. Of Analog Inputs Idec
Input Digital
Output Relay Output
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 115VAC; 230VAC
Unlock Full Specs
to access all available technical data