IDEC Corporation Programmable (PLC, PAC) FC6A-C16K1CE

Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 1885-1306-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
1885-1306-ND
Programmable (PLC, PAC) 1885-1306-ND
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet
Cpu Module, 16 I/o, 24Vdc; No. Of Analog Inputs Idec - 81Y2248 - Newark, An Avnet Company
Chicago, IL, United States
Cpu Module, 16 I/o, 24Vdc; No. Of Analog Inputs Idec
81Y2248
Cpu Module, 16 I/o, 24Vdc; No. Of Analog Inputs Idec 81Y2248
CPU MODULE, 16 I/O, 24VDC; No. of Analog Inputs:9; No. of Analog Outputs:7; No. of Digital Inputs:9; No. of Digital Outputs:7; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Series RoHS Compliant: Yes

CPU MODULE, 16 I/O, 24VDC; No. of Analog Inputs:9; No. of Analog Outputs:7; No. of Digital Inputs:9; No. of Digital Outputs:7; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - FC6A-C16K1CE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
FC6A-C16K1CE
Controllers - Programmable (PLC, PAC) FC6A-C16K1CE
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 1885-1306-ND 81Y2248 FC6A-C16K1CE
Product Name Programmable (PLC, PAC) Cpu Module, 16 I/o, 24Vdc; No. Of Analog Inputs Idec Controllers - Programmable (PLC, PAC)
Input Digital
Output Transistor Output
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 950677 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A8890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details