IDEC Corporation Programmable Logic Controller-Plc; No. Of Digital Inputs Idec FC5A-D32S3

Description
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:16; Product Range:-; Controller Features:Sink/Source ; No. of Analog Inputs:16; No. of Analog Outputs:16; No. of Channels:32; Supply Voltage Max:24VDC RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:16; Product Range:-; Controller Features:Sink/Source ; No. of Analog Inputs:16; No. of Analog Outputs:16; No. of Channels:32; Supply Voltage Max:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec - 93K6478 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec
93K6478
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec 93K6478
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:16; Product Range:-; Controller Features:Sink/Source ; No. of Analog Inputs:16; No. of Analog Outputs:16; No. of Channels:32; Supply Voltage Max:24VDC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:16; Product Range:-; Controller Features:Sink/Source; No. of Analog Inputs:16; No. of Analog Outputs:16; No. of Channels:32; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet
MICROSMART,SLIM CPU BASE,24VDC,24VDC(SINK/SOURCE)INPUT,TRANSISTOR SINK OUTPUT,32 - 70172929 - Allied Electronics, Inc.
Fort Worth, TX, USA
MICROSMART,SLIM CPU BASE,24VDC,24VDC(SINK/SOURCE)INPUT,TRANSISTOR SINK OUTPUT,32
70172929
MICROSMART,SLIM CPU BASE,24VDC,24VDC(SINK/SOURCE)INPUT,TRANSISTOR SINK OUTPUT,32 70172929
Features: Fastest Micro Controller on the Market 32-Bit Data and Floating Point Math Built-in Modbus TCP/IP, RTU, ASCII Field Upgradable Firmware Up to 7 Communication Port Max. 56 PID Loops UL, c-UL, Class 1 Division 2, CE, ABS

Features:

  • Fastest Micro Controller on the Market
  • 32-Bit Data and Floating Point Math
  • Built-in Modbus TCP/IP, RTU, ASCII
  • Field Upgradable Firmware
  • Up to 7 Communication Port
  • Max. 56 PID Loops
  • UL, c-UL, Class 1 Division 2, CE, ABS
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 93K6478 70172929
Product Name Programmable Logic Controller-Plc; No. Of Digital Inputs Idec MICROSMART,SLIM CPU BASE,24VDC,24VDC(SINK/SOURCE)INPUT,TRANSISTOR SINK OUTPUT,32
Inputs 16 16
Outputs 16 16
Input Analog Input
Output Digital
Computer Interface Options Single Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 346009 - Radwell International
Allen-Bradley / Rockwell Automation
View Details