IDEC Corporation PLC, 24VDC Power, 16 I/O, 24VDC In, 240VAC/30VDC Relay and Trans. Out,Expandable FC5A-D16RS1

Description
Features: Fastest Micro Controller on the Market 32-Bit Data and Floating Point Math Built-in Modbus TCP/IP, RTU, ASCII Field Upgradable Firmware Up to 7 Communication Port Max. 56 PID Loops UL, c-UL, Class 1 Division 2, CE, ABS
Datasheet
Description
Features: Fastest Micro Controller on the Market 32-Bit Data and Floating Point Math Built-in Modbus TCP/IP, RTU, ASCII Field Upgradable Firmware Up to 7 Communication Port Max. 56 PID Loops UL, c-UL, Class 1 Division 2, CE, ABS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLC, 24VDC Power, 16 I/O, 24VDC In, 240VAC/30VDC Relay and Trans. Out,Expandable - 70172927 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLC, 24VDC Power, 16 I/O, 24VDC In, 240VAC/30VDC Relay and Trans. Out,Expandable
70172927
PLC, 24VDC Power, 16 I/O, 24VDC In, 240VAC/30VDC Relay and Trans. Out,Expandable 70172927
Features: Fastest Micro Controller on the Market 32-Bit Data and Floating Point Math Built-in Modbus TCP/IP, RTU, ASCII Field Upgradable Firmware Up to 7 Communication Port Max. 56 PID Loops UL, c-UL, Class 1 Division 2, CE, ABS

Features:

  • Fastest Micro Controller on the Market
  • 32-Bit Data and Floating Point Math
  • Built-in Modbus TCP/IP, RTU, ASCII
  • Field Upgradable Firmware
  • Up to 7 Communication Port
  • Max. 56 PID Loops
  • UL, c-UL, Class 1 Division 2, CE, ABS
Supplier's Site
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec - 93K6476 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec
93K6476
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec 93K6476
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:8; Product Range:-; Controller Features:Sink/Source ; No. of Analog Inputs:8; No. of Analog Outputs:8; No. of Channels:16; Supply Voltage Max:24VDC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:8; Product Range:-; Controller Features:Sink/Source; No. of Analog Inputs:8; No. of Analog Outputs:8; No. of Channels:16; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 70172927 93K6476
Product Name PLC, 24VDC Power, 16 I/O, 24VDC In, 240VAC/30VDC Relay and Trans. Out,Expandable Programmable Logic Controller-Plc; No. Of Digital Inputs Idec
Input Analog Input
Output Relay Output; Transistor Output
Computer Interface Options Single Serial Interface
Power 24VDC
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
PLC Module/Rack - 333467 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details