IDEC Corporation PLC,MicroSmart 24 I/O CPU, 14 DC in, 10Relay out, 24VDC power FC5A-C24R2C

Description
Features: Fastest Micro Controller on the Market 32-Bit Data and Floating Point Math Built-in Modbus TCP/IP, RTU, ASCII Field Upgradable Firmware Up to 7 Communication Port Max. 56 PID Loops UL, c-UL, Class 1 Division 2, CE, ABS
Datasheet
Description
Features: Fastest Micro Controller on the Market 32-Bit Data and Floating Point Math Built-in Modbus TCP/IP, RTU, ASCII Field Upgradable Firmware Up to 7 Communication Port Max. 56 PID Loops UL, c-UL, Class 1 Division 2, CE, ABS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLC,MicroSmart 24 I/O CPU, 14 DC in, 10Relay out, 24VDC power - 70172925 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLC,MicroSmart 24 I/O CPU, 14 DC in, 10Relay out, 24VDC power
70172925
PLC,MicroSmart 24 I/O CPU, 14 DC in, 10Relay out, 24VDC power 70172925
Features: Fastest Micro Controller on the Market 32-Bit Data and Floating Point Math Built-in Modbus TCP/IP, RTU, ASCII Field Upgradable Firmware Up to 7 Communication Port Max. 56 PID Loops UL, c-UL, Class 1 Division 2, CE, ABS

Features:

  • Fastest Micro Controller on the Market
  • 32-Bit Data and Floating Point Math
  • Built-in Modbus TCP/IP, RTU, ASCII
  • Field Upgradable Firmware
  • Up to 7 Communication Port
  • Max. 56 PID Loops
  • UL, c-UL, Class 1 Division 2, CE, ABS
Supplier's Site
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec - 93K6474 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec
93K6474
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec 93K6474
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:10; Product Range:-; Controller Features:Sink/Source ; No. of Analog Inputs:14; No. of Analog Outputs:10; No. of Channels:24; Supply Voltage Max:24VDC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:10; Product Range:-; Controller Features:Sink/Source; No. of Analog Inputs:14; No. of Analog Outputs:10; No. of Channels:24; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 70172925 93K6474
Product Name PLC,MicroSmart 24 I/O CPU, 14 DC in, 10Relay out, 24VDC power Programmable Logic Controller-Plc; No. Of Digital Inputs Idec
Input Analog Input
Output Relay Output
Computer Interface Options Single Serial Interface
Power 24VDC
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A8890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 97966689 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details