IDEC Corporation Programmable Logic Controller-Plc; No. Of Digital Inputs Idec FC5A-C24R2

Description
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:10; Product Range:-; Controller Features:Sink/Source ; No. of Analog Inputs:14; No. of Analog Outputs:10; No. of Channels:24; Supply Voltage Max:240VACRoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:10; Product Range:-; Controller Features:Sink/Source ; No. of Analog Inputs:14; No. of Analog Outputs:10; No. of Channels:24; Supply Voltage Max:240VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec - 66M8442 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec
66M8442
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec 66M8442
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:10; Product Range:-; Controller Features:Sink/Source ; No. of Analog Inputs:14; No. of Analog Outputs:10; No. of Channels:24; Supply Voltage Max:240VACRoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:10; Product Range:-; Controller Features:Sink/Source; No. of Analog Inputs:14; No. of Analog Outputs:10; No. of Channels:24; Supply Voltage Max:240VACRoHS Compliant: Yes

Supplier's Site Datasheet
PLC, 100-240VAC Power, 24 I/O, 24VDC In, 240VAC/30VDC 2A Relay Out, Expandable - 70172924 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLC, 100-240VAC Power, 24 I/O, 24VDC In, 240VAC/30VDC 2A Relay Out, Expandable
70172924
PLC, 100-240VAC Power, 24 I/O, 24VDC In, 240VAC/30VDC 2A Relay Out, Expandable 70172924
Features: Fastest Micro Controller on the Market 32-Bit Data and Floating Point Math Built-in Modbus TCP/IP, RTU, ASCII Field Upgradable Firmware Up to 7 Communication Port Max. 56 PID Loops UL, c-UL, Class 1 Division 2, CE, ABS

Features:

  • Fastest Micro Controller on the Market
  • 32-Bit Data and Floating Point Math
  • Built-in Modbus TCP/IP, RTU, ASCII
  • Field Upgradable Firmware
  • Up to 7 Communication Port
  • Max. 56 PID Loops
  • UL, c-UL, Class 1 Division 2, CE, ABS
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 66M8442 70172924
Product Name Programmable Logic Controller-Plc; No. Of Digital Inputs Idec PLC, 100-240VAC Power, 24 I/O, 24VDC In, 240VAC/30VDC 2A Relay Out, Expandable
Inputs 14 14
Outputs 10 10
Input Analog Input
Output Relay Output
Computer Interface Options Single Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
Pneumatic Logic Controllers - 1367000 - RS Components, Ltd.
Specs
Agency Approval RoHS Certified
View Details
MPCnet - mpcnet - BARTEC
Specs
Operating Temperature 0 to 60 F (-18 to 16 C)
View Details