IDEC Corporation MICROSMART,ALL-IN-ONE CPU BASE,24 VDC,24 VDC (SINK/SOURCE) INPUT,RELAY OUTPUT,10 FC5A-C10R2C

Description
Features: Fastest Micro Controller on the Market 32-Bit Data and Floating Point Math Built-in Modbus TCP/IP, RTU, ASCII Field Upgradable Firmware Up to 7 Communication Port Max. 56 PID Loops UL, c-UL, Class 1 Division 2, CE, ABS
Datasheet
Description
Features: Fastest Micro Controller on the Market 32-Bit Data and Floating Point Math Built-in Modbus TCP/IP, RTU, ASCII Field Upgradable Firmware Up to 7 Communication Port Max. 56 PID Loops UL, c-UL, Class 1 Division 2, CE, ABS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICROSMART,ALL-IN-ONE CPU BASE,24 VDC,24 VDC (SINK/SOURCE) INPUT,RELAY OUTPUT,10 - 70172921 - Allied Electronics, Inc.
Fort Worth, TX, USA
MICROSMART,ALL-IN-ONE CPU BASE,24 VDC,24 VDC (SINK/SOURCE) INPUT,RELAY OUTPUT,10
70172921
MICROSMART,ALL-IN-ONE CPU BASE,24 VDC,24 VDC (SINK/SOURCE) INPUT,RELAY OUTPUT,10 70172921
Features: Fastest Micro Controller on the Market 32-Bit Data and Floating Point Math Built-in Modbus TCP/IP, RTU, ASCII Field Upgradable Firmware Up to 7 Communication Port Max. 56 PID Loops UL, c-UL, Class 1 Division 2, CE, ABS

Features:

  • Fastest Micro Controller on the Market
  • 32-Bit Data and Floating Point Math
  • Built-in Modbus TCP/IP, RTU, ASCII
  • Field Upgradable Firmware
  • Up to 7 Communication Port
  • Max. 56 PID Loops
  • UL, c-UL, Class 1 Division 2, CE, ABS
Supplier's Site
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec - 93K6470 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec
93K6470
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec 93K6470
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:4; Product Range:-; Controller Features:Sink/Source ; No. of Analog Inputs:6; No. of Analog Outputs:4; No. of Channels:10; Supply Voltage Max:24VDC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:4; Product Range:-; Controller Features:Sink/Source; No. of Analog Inputs:6; No. of Analog Outputs:4; No. of Channels:10; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 70172921 93K6470
Product Name MICROSMART,ALL-IN-ONE CPU BASE,24 VDC,24 VDC (SINK/SOURCE) INPUT,RELAY OUTPUT,10 Programmable Logic Controller-Plc; No. Of Digital Inputs Idec
Input Analog Input
Output Relay Output
Computer Interface Options Single Serial Interface
Power 24VDC
Unlock Full Specs
to access all available technical data